DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1520
1530
1540
1550
1560
1570
1576
1577
1578
1579
1580
1581
1582
1583
1584
1585
1586
1587
1588
1590
1600
1609
| Product Name | Notes |
|---|---|
| ".100"" SURFACE MOUNT TERMINAL STR" | |
| "Connector Header Surface Mount 27 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 28 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 29 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 30 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 31 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 32 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 33 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 54 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 56 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 58 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 60 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 62 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 64 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 66 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 27 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 28 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 29 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 31 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 32 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 33 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 54 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 56 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 58 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 60 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 62 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 64 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 66 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 60 position 0.100"" (2.54mm)" | |
| Connector Header position |
| << Prev | Next >> |