DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1520 1530 1540 1550 1560 1570 1575 1576 1577 1578 1579 1580 1581 1582 1583 1584 1585 1586 1587 1590 1600 1609
Product Name Notes
".100"" SURFACE MOUNT TERMINAL STR"
"Connector Header Surface Mount 23 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 24 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 25 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 26 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 27 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 46 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 48 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 50 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 52 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 54 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 23 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 24 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 25 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 46 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 48 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 50 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 52 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 54 position 0.100"" (2.54mm)"
CONN HEADER SMD 46POS 2.54MM
Connector Header position

<< Prev Next >>