DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1560
1570
1571
1572
1573
1574
1575
1576
1577
1578
1579
1580
1581
1582
1590
1600
1609
| Product Name | Notes |
|---|---|
| ".100"" SURFACE MOUNT TERMINAL STR" | |
| "Connector Header Surface Mount 12 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 13 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 24 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 26 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 28 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 13 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 28 position 0.100"" (2.54mm)" | |
| CONN HEADER SMD 24POS 2.54MM | |
| CONN HEADER SMD 26POS 2.54MM | |
| CONN HEADER SMD R/A 28POS 2.54MM |
| << Prev | Next >> |