DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1560
1567
1568
1569
1570
1571
1572
1573
1574
1575
1576
1577
1578
1579
1580
1590
1600
1609
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 18 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 8 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 9 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.100"" (2.54mm)" | |
| CONN HEADER SMD R/A 9POS 2.54MM |
| << Prev | Next >> |