DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1560
1568
1569
1570
1571
1572
1573
1574
1575
1576
1577
1578
1579
1580
1590
1600
1609
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 20 position 0.100"" (2.54mm)" | |
| CONN HEADER SMD 20POS 2.54MM | |
| CONN HEADER SMD R/A 10POS 2.54MM | |
| CONN HEADER SMD R/A 20POS 2.54MM | |
| Connector Header position |
| << Prev | Next >> |