DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1480
1490
1500
1510
1520
1530
1536
1537
1538
1539
1540
1541
1542
1543
1544
1545
1546
1547
1548
1550
1560
1569
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 22 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 23 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 24 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 25 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 26 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 44 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 46 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 48 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 50 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 52 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 22 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 23 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 25 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 44 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 46 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 48 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 52 position 0.100"" (2.54mm)" | |
| CONN HEADER SMD 46POS 2.54MM | |
| Connector Header position |
| << Prev | Next >> |