Samtech, Inc. Headers, Male Pins TSM-122-01-S-DV-LC-P

Description
"Connector Header Surface Mount 44 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 44 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-TSM-122-01-S-DV-LC-P-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 44 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 44 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-TSM-122-01-S-DV-LC-P-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-104108-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Nano NSD Series Strip Connectors - Dual Row Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Military Specification MIL-C-32139
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details