DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1200 1250 1300 1350 1400 1450 1480 1490 1500 1510 1520 1530 1535 1536 1537 1538 1539 1540 1541 1542 1543 1544 1545 1546 1547 1550 1560 1569
Product Name Notes
".100"" SURFACE MOUNT TERMINAL STR"
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 21 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 22 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 40 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 42 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 44 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 21 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 22 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 42 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 44 position 0.100"" (2.54mm)"
Connector Header position

<< Prev Next >>