DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1200 1250 1300 1350 1400 1450 1480 1490 1500 1510 1520 1530 1532 1533 1534 1535 1536 1537 1538 1539 1540 1541 1542 1543 1544 1550 1560 1569
Product Name Notes
".100"" SURFACE MOUNT TERMINAL STR"
"Connector Header Surface Mount 13 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 15 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 26 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 28 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 30 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 13 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 15 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 28 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 30 position 0.100"" (2.54mm)"
CONN HEADER SMD R/A 28POS 2.54MM

<< Prev Next >>