DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1480
1490
1500
1510
1520
1530
1533
1534
1535
1536
1537
1538
1539
1540
1541
1542
1543
1544
1545
1550
1560
1569
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 15 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 17 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 30 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 32 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 34 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 17 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 32 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 34 position 0.100"" (2.54mm)" | |
| Connector Header position |
| << Prev | Next >> |