DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1200 1250 1300 1350 1400 1450 1480 1490 1500 1510 1520 1530 1537 1538 1539 1540 1541 1542 1543 1544 1545 1546 1547 1548 1549 1550 1560 1569
Product Name Notes
".100"" SURFACE MOUNT TERMINAL STR"
"Connector Header Surface Mount 26 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 27 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 28 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 29 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 30 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 31 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 32 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 52 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 54 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 56 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 58 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 60 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 62 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 64 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 27 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 28 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 29 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 30 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 31 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 32 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 52 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 54 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 56 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 58 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 60 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 62 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 64 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 60 position 0.100"" (2.54mm)"
Connector Header position

<< Prev Next >>