Samtech, Inc. Headers, Male Pins TSM-121-01-T-SV-LC

Description
"Connector Header Surface Mount 21 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 21 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-TSM-121-01-T-SV-LC-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
612-TSM-121-01-T-SV-LC-ND
Headers, Male Pins 612-TSM-121-01-T-SV-LC-ND
"Connector Header Surface Mount 21 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 21 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-TSM-121-01-T-SV-LC-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Solder Lug Connectors - 36-4003-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50016-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details