DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1200 1250 1300 1350 1400 1450 1470 1480 1490 1500 1510 1520 1530 1531 1532 1533 1534 1535 1536 1537 1538 1539 1540 1541 1542 1550 1560 1569
Product Name Notes
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 11 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 22 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 24 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 11 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 22 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 24 position 0.100"" (2.54mm)"
CONN HEADER SMD 24POS 2.54MM
Connector Header position

<< Prev Next >>