DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1440
1450
1460
1470
1480
1490
1491
1492
1493
1494
1495
1496
1497
1498
1499
1500
1501
1502
1503
1510
1520
1530
1540
1550
1560
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "100 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "100 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "100 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "100 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "132 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "150 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "150 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "43 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "45 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "45 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "45 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "47 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "47 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "47 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "49 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "49 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "49 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "86 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "86 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "88 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "88 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "88 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "88 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "90 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "90 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "90 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "90 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "92 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "92 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "92 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "92 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "94 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "94 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "94 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "94 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "98 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "98 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "98 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "98 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "CONN RCPT .100"" 1POS SNGL GOLD" | |
| "CONN RCPT .100"" 3POS SNGL GOLD" | |
| "CONN RCPT .100"" 90POS DL R/A TIN" | |
| 1 Position Receptacle Connector Through Hole Gold | |
| 1 Position Receptacle Connector Through Hole Tin | |
| 1 Position Receptacle Connector Through Hole, Right Angle Gold | |
| 2 Position Receptacle Connector Through Hole Gold | |
| 2 Position Receptacle Connector Through Hole Tin | |
| 2 Position Receptacle Connector Through Hole, Right Angle Gold | |
| 2 Position Receptacle Connector Through Hole, Right Angle Tin | |
| 3 Position Receptacle Connector Through Hole Gold | |
| 3 Position Receptacle Connector Through Hole, Right Angle Gold | |
| CONN RCPT 6POS 0.1 GOLD SMD | |
| CONN RCPT 8POS 0.1 GOLD SMD | |
| TIGER BUY SOCKET STRIP WITH PCB |
| << Prev | Next >> |