"15 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"15 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"15 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 774567-FH28-15S-0.5S
Series: FH28
Packaging: Reel package
Number of Positions: 15
Pitch: 0.020" (0.50mm)
Operating Temperature Range: -40°C ~ 105°C
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.100" (2.54mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Rotary Lock
Cable End Type: Tabbed
Housing Material: Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material: Liquid Crystal Polymer (LCP), Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Gray
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Family Name: FH28
Categories: Connectors, Interconnects
Actuator Color: Black
Introduction Date: September 15, 2010
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
586-1868-3-10 - BROKEN PACK
FFC & FPC Connectors 15P SMT HORIZ ZIF AU 2.5MM HT .5MM PITCH Product overview: FH28-15S-0.5SH(10) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-FH28-15S-0.5SH(1
CONN FFC BOTTOM 15POS 0.50MM R/A
| DigiKey | Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | H124625TR-ND | 774567-FH28-15S-0.5SH(10) | FH28-15S-0.5SH(10) | 350-FH28-15S-0.5SH(10) | FH28-15S-0.5SH(10) |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (FlatFlexible) Connectors - FH28-15S-0.5SH(10) | Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | ||||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | 0.5 amps |