- Trained on our vast library of engineering resources.

HIROSE Electric U.S.A., Inc. FFC, FPC (Flat Flexible) Connector Assemblies FH12A-32S-0.5SH(55)

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - HFK132CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
HFK132CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies HFK132CT-ND
32 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle

32 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - HFK132TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
HFK132TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies HFK132TR-ND
32 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle

32 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - HFK132DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
HFK132DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies HFK132DKR-ND
32 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle

32 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle

Supplier's Site Datasheet
 - 7076745P - RS Components, Ltd.
Corby, Northants, United Kingdom
FH12 series ZIF (zero insertion force) FPC/FFC connectors with a 0.5mm pitch. These FPC connectors feature a one-touch rotating ZIF actuator for easy operation. Once fully closed the actuator produces a tactile click to confirm that mating is complete. FH12 series FPC/FFC connectors with their one-touch ZIF rotating actuator occupy less space on the PCB than versions with slide locking mechanisms enabling high density mounting. These FH12 series FPC/FFC connectors are available with a bottom contact configuration (FH12) or a top contact configuration (FH12A). Number of Contacts = 32 Contact Material = Phosphor Bronze Pitch = 0.5mm Mounting Type = Surface Mount Gender = Female Termination Type = ZIF Top Contact Body Orientation = Right Angle Current Rating = 500mA Voltage Rating = 50 V ac Series = FH12 Delivery on production packaging - Reel. This product is non-returnable.

FH12 series ZIF (zero insertion force) FPC/FFC connectors with a 0.5mm pitch. These FPC connectors feature a one-touch rotating ZIF actuator for easy operation. Once fully closed the actuator produces a tactile click to confirm that mating is complete. FH12 series FPC/FFC connectors with their one-touch ZIF rotating actuator occupy less space on the PCB than versions with slide locking mechanisms enabling high density mounting. These FH12 series FPC/FFC connectors are available with a bottom contact configuration (FH12) or a top contact configuration (FH12A).
Number of Contacts = 32
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Top Contact
Body Orientation = Right Angle
Current Rating = 500mA
Voltage Rating = 50 V ac
Series = FH12
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 7076745 - RS Components, Ltd.
Corby, Northants, United Kingdom
FH12 series ZIF (zero insertion force) FPC/FFC connectors with a 0.5mm pitch. These FPC connectors feature a one-touch rotating ZIF actuator for easy operation. Once fully closed the actuator produces a tactile click to confirm that mating is complete. FH12 series FPC/FFC connectors with their one-touch ZIF rotating actuator occupy less space on the PCB than versions with slide locking mechanisms enabling high density mounting. These FH12 series FPC/FFC connectors are available with a bottom contact configuration (FH12) or a top contact configuration (FH12A). Number of Contacts = 32 Contact Material = Phosphor Bronze Pitch = 0.5mm Mounting Type = Surface Mount Gender = Female Termination Type = ZIF Top Contact Body Orientation = Right Angle Current Rating = 500mA Voltage Rating = 50 V ac Series = FH12

FH12 series ZIF (zero insertion force) FPC/FFC connectors with a 0.5mm pitch. These FPC connectors feature a one-touch rotating ZIF actuator for easy operation. Once fully closed the actuator produces a tactile click to confirm that mating is complete. FH12 series FPC/FFC connectors with their one-touch ZIF rotating actuator occupy less space on the PCB than versions with slide locking mechanisms enabling high density mounting. These FH12 series FPC/FFC connectors are available with a bottom contact configuration (FH12) or a top contact configuration (FH12A).
Number of Contacts = 32
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Top Contact
Body Orientation = Right Angle
Current Rating = 500mA
Voltage Rating = 50 V ac
Series = FH12

Supplier's Site
Ffc / Fpc Board Connector, Fh12 Series, Surface Mount, Receptacle, 32, Top, 0.5 Mm Rohs Compliant Hirose(Hrs) - 68X2650 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Fh12 Series, Surface Mount, Receptacle, 32, Top, 0.5 Mm Rohs Compliant Hirose(Hrs)
68X2650
Ffc / Fpc Board Connector, Fh12 Series, Surface Mount, Receptacle, 32, Top, 0.5 Mm Rohs Compliant Hirose(Hrs) 68X2650
FFC / FPC Board Connector, FH12 Series, Surface Mount, Receptacle, 32, Top, 0.5 mm RoHS Compliant: Yes

FFC / FPC Board Connector, FH12 Series, Surface Mount, Receptacle, 32, Top, 0.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number HFK132CT-ND 7076745P 68X2650
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Ffc / Fpc Board Connector, Fh12 Series, Surface Mount, Receptacle, 32, Top, 0.5 Mm Rohs Compliant Hirose(Hrs)
Connector Type FPC / FFC FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 1442247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M/N - - Omron Electronic Components – Americas
Specs
Connector Type Push-in Terminal Block PCB Connector
Gender Male / Plug; Female / Jack
Voltage Rating 300 volts
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details