"8 Position FFC, FPC Connector Contacts, Top and Bottom 0.039"" (1.00mm) Through Hole, Right Angle"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | HFG08T-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Through Hole, Right Angle |
| Voltage Rating | 50 volts |