DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1250
1260
1270
1280
1290
1300
1308
1309
1310
1311
1312
1313
1314
1315
1316
1317
1318
1319
1320
1330
1340
1350
1360
1370
1380
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "10 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "12 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "14 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "15 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "15 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "16 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "18 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "20 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "21 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "21 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "24 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "27 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "27 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "30 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "4 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "5 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "6 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "7 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "8 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "9 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "9 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" |
| << Prev | Next >> |