DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1260
1270
1280
1290
1300
1310
1315
1316
1317
1318
1319
1320
1321
1322
1323
1324
1325
1326
1327
1330
1340
1350
1360
1370
1380
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "100 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Blue" | |
| "100 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "100 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "108 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue" | |
| "120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "120 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "150 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "16 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "16 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "17 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "17 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "17 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "18 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "18 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue" | |
| "20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "20 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "20 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "22 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "22 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "22 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue" | |
| "24 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "24 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "25 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "25 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "26 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "28 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "28 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue" | |
| "30 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "30 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "30 Position Male Connector Fits Female Edgecards Gold 0.156"" (3.96mm)" | |
| "32 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "32 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "34 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "34 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue" | |
| "36 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "36 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "40 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "40 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "42 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "42 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue" | |
| "44 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "44 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "44 Position Male Connector Fits Female Edgecards Gold 0.100"" (2.54mm)" | |
| "46 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "46 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "48 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "48 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue" | |
| "50 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "50 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "50 Position Male Connector Fits Female Edgecards Gold 0.100"" (2.54mm)" | |
| "52 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue" | |
| "56 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "60 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "60 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "62 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "62 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "64 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "64 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "68 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "70 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue" | |
| "72 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "72 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "75 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "78 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "80 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "80 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue" | |
| "88 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| 0.5MM F 100 WAY SGL (13.40MM) | |
| 0.5MM F 100 WAY SGL (18.40MM) | |
| 0.5MM F 100 WAY SGL (6.40MM) | |
| 0.5MM F 100 WAY SGL+PWR (6.80MM) | |
| 0.5MM F 100 WAY SGL+PWR (HORIZ) | |
| 0.5MM F 120 WAY SGL (18.40MM) | |
| 0.5MM F 120 WAY SGL+PWR (6.80MM) | |
| 0.5MM F 120 WAY SGL+PWR (HORIZ) | |
| 0.5MM F 140 WAY SGL (18.40MM) | |
| 0.5MM F 160 WAY SGL (18.40MM) | |
| 0.5MM F 20 WAY SGL+PWR (6.80MM) | |
| 0.5MM F 20 WAY SGL+PWR (HORIZ) | |
| 0.5MM F 30 WAY SGL (13.40MM) | |
| 0.5MM F 30 WAY SGL (18.40MM) | |
| 0.5MM F 30 WAY SGL (6.40MM) | |
| 0.5MM F 40 WAY SGL (18.40MM) | |
| 0.5MM F 40 WAY SGL+PWR (6.35MM) | |
| 0.5MM F 40 WAY SGL+PWR (6.80MM) | |
| 0.5MM F 40 WAY SGL+PWR (HORIZ) | |
| 0.5MM F 60 WAY SGL (18.40MM) | |
| 0.5MM F 60 WAY SGL+PWR (6.80MM) | |
| 0.5MM F 60 WAY SGL+PWR (HORIZ) | |
| 0.5MM F 80 WAY SGL (18.40MM) | |
| 0.5MM F 80 WAY SGL+PWR (6.80MM) | |
| 0.5MM F 80 WAY SGL+PWR (HORIZ) | |
| 0.5MM M 100 WAY SGL (15.50MM) | |
| 0.5MM M 100 WAY SGL+PWR (13.20MM | |
| 0.5MM M 100 WAY SGL+PWR (18.2MM) | |
| 0.5MM M 120 WAY SGL (15.50MM) | |
| 0.5MM M 120 WAY SGL+PWR (13.20MM | |
| 0.5MM M 120 WAY SGL+PWR (18.2MM) | |
| 0.5MM M 140 WAY SGL (15.50MM) | |
| 0.5MM M 160 WAY SGL (15.50MM) | |
| 0.5MM M 20 WAY SGL+PWR (13.20MM) | |
| 0.5MM M 20 WAY SGL+PWR (18.20MM) | |
| 0.5MM M 30 WAY SGL (15.50MM) | |
| 0.5MM M 40 WAY SGL (15.50MM) | |
| 0.5MM M 40 WAY SGL+PWR (13.20MM) | |
| 0.5MM M 40 WAY SGL+PWR (18.20MM) | |
| 0.5MM M 40-WAY SGL+PWR (4.50MM) | |
| 0.5MM M 60 WAY SGL (15.50MM) | |
| 0.5MM M 60 WAY SGL+PWR (13.20MM) | |
| 0.5MM M 60 WAY SGL+PWR (18.20MM) | |
| 0.5MM M 80 WAY SGL (15.50MM) | |
| 0.5MM M 80 WAY SGL+PWR (13.20MM) | |
| 0.5MM M 80 WAY SGL+PWR (18.20MM) | |
| 0.635MM F 60 WAY SGL (13.18MM) | |
| 0.635MM F 60 WAY SGL (4.28MM) | |
| 0.635MM F 60 WAY SGL (8.18MM) | |
| 0.635MM F 80 WAY SGL (13.18MM) | |
| 0.635MM F 80 WAY SGL (4.28MM) | |
| 0.635MM F 80 WAY SGL (8.18MM) | |
| 0.635MM M 60 WAY SGL (5.25MM) | |
| 0.635MM M 80 WAY SGL (5.25MM) | |
| 10 AMP CWB WING MOUNTED RECEPTAC | |
| 10 AMP REAR JAM NUT BULKHEAD MOU | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder | |
| 100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 12 Position Circular Connector Receptacle, Female Sockets Solder | |
| 14 Position Circular Connector Receptacle, Female Sockets Solder | |
| 15 Position Connector Plug, Non-Gendered Surface Mount, Right Angle Gold | |
| 15 Position Connector Receptacle, Non-Gendered Surface Mount, Right Angle Gold | |
| 2 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder | |
| 280 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle | |
| 280 Position Connector Receptacle, Outer Shroud Contacts Surface Mount, Right Angle | |
| 280 Position Connector Receptacle, Outer Shroud Contacts Through Hole, Right Angle | |
| 280 Position Connector Receptacle, Outer Shroud Contacts Through Hole | |
| 29 Position Connector Receptacle, Non-Gendered Surface Mount, Right Angle Gold | |
| 3 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 54 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 54 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 54 Position Connector Receptacle, Center Strip Contacts Surface Mount | |
| 6 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Circular Connector Receptacle, Male Pins Solder | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder | |
| Circular Metal | |
| CONN EDGE DUAL .125 R/A 44POS | |
| CONN PLUG 15POS R/A SMD GOLD | |
| CONN RCPT 15POS R/A SMD GOLD | |
| CWB WING MOUNTED RECEPTACLE W/ P | |
| F01C-1BAA1-E7C11-AUT OLOCKING | |
| F13S-1A7H1-E8C21-FLI P TYPE | |
| F13S-1A7H1-E8C23-FLI P TYPE | |
| F13S-1A7H1-E8C31-FLI P TYPE | |
| F13S-1A7H1-E8C33-FLI P TYPE | |
| F13S-1A7H1-E8C35-FLI P TYPE | |
| F13S-1A7H1-E8C37-FLI P TYPE | |
| F13S-1A7H1-E8C39-FLI P TYPE | |
| F13S-1A7H1-E8C51-FLI P TYPE | |
| F14D-1B7H1-E8C13-FLI P TYPE | |
| F14D-1B7H1-E8C15-FLI P TYPE | |
| F14D-1B7H1-E8C21-FLI P TYPE | |
| F14D-1B7H1-E8C23-FLI P TYPE | |
| F14D-1B7H1-E8C33-FLI P TYPE | |
| F14D-1B7H1-E8C35-FLI P TYPE | |
| F14D-1B7H1-E8C41-FLI P TYPE | |
| F14D-1B7H1-E8C61-FLI P TYPE | |
| F300-1B7H1-11006-FLI P TYPE | |
| F300-1B7H1-11010-FLI P TYPE | |
| F300-1B7H1-11020-FLI P TYPE | |
| F300-1B7H1-11022-FLI P TYPE | |
| FLEX CONNECTOR, P=0.30MM, H=1.0M | |
| FLEX CONNECTOR, P=0.50MM, H=2.00 | |
| Position Terminal Block | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| REAR JAM NUT BULKHEAD MOUNT RECE |
| << Prev | Next >> |