Samtech, Inc. Board Spacers, Stackers (Board to Board) DW-02-10-T-S-571

Description
"2 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
Request a Quote Datasheet
Description
"2 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Stackers (Board to Board) - 612-DW-02-10-T-S-571-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Stackers (Board to Board)
612-DW-02-10-T-S-571-ND
Board Spacers, Stackers (Board to Board) 612-DW-02-10-T-S-571-ND
"2 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"

"2 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-DW-02-10-T-S-571-ND
Product Name Board Spacers, Stackers (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details