XP Power Power Supplies - Board Mount - DC DC Converters QH03-12

Description
DC DC CONVERTER 300V 1.25W
Datasheet
Description
DC DC CONVERTER 300V 1.25W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - QH03-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
QH03-12
Power Supplies - Board Mount - DC DC Converters QH03-12
DC DC CONVERTER 300V 1.25W

DC DC CONVERTER 300V 1.25W

Supplier's Site
Dc-Dc Converter, 300V, 4167Ua; High Voltage Power Supply Type Xp Power - 78Y6111 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 300V, 4167Ua; High Voltage Power Supply Type Xp Power
78Y6111
Dc-Dc Converter, 300V, 4167Ua; High Voltage Power Supply Type Xp Power 78Y6111
DC-DC CONVERTER, 300V, 4167UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1.25W; Output Current Max:4.167mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 300V, 4167UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1.25W; Output Current Max:4.167mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number QH03-12 78Y6111
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 300V, 4167Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications ITE (Commercial)
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - CW801P - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2244-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers