XP Power QSB200 Series DC Power Supply QSB20024S12

Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QSB200 Series DC Power Supply - QSB20024S12 - XP Power
Sunnyvale, CA, USA
QSB200 Series DC Power Supply
QSB20024S12
QSB200 Series DC Power Supply QSB20024S12
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty

• 75-350 Watts
• Wide Input Range
• Industry Standard Packages
• -40 °C to +100 °C Operating Temperature
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4147-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4147-ND
DC DC Converters 1470-4147-ND
Isolated Module DC DC Converter 1 Output 12V 16.7A 10V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 16.7A 10V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 200W, 12V, 16.7A; Power Supply Approvals Xp Power - 89T3626 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 200W, 12V, 16.7A; Power Supply Approvals Xp Power
89T3626
Dc/dc Converter, 200W, 12V, 16.7A; Power Supply Approvals Xp Power 89T3626
DC/DC CONVERTER, 200W, 12V, 16.7A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

DC/DC CONVERTER, 200W, 12V, 16.7A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number QSB20024S12 1470-4147-ND 89T3626
Product Name QSB200 Series DC Power Supply DC DC Converters Dc/dc Converter, 200W, 12V, 16.7A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Features Base Plate Cooled
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10060-510-3u-27646 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 510 amps
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details