XP Power QSB150 Series DC Power Supply QSB15024S15

Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QSB150 Series DC Power Supply - QSB15024S15 - XP Power
Sunnyvale, CA, USA
QSB150 Series DC Power Supply
QSB15024S15
QSB150 Series DC Power Supply QSB15024S15
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty

• 75-350 Watts
• Wide Input Range
• Industry Standard Packages
• -40 °C to +100 °C Operating Temperature
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4138-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4138-ND
DC DC Converters 1470-4138-ND
Isolated Module DC DC Converter 1 Output 15V 10A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 10A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 150W, 15V, 10A; Power Supply Approvals Xp Power - 82X2401 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 150W, 15V, 10A; Power Supply Approvals Xp Power
82X2401
Dc/dc Converter, 150W, 15V, 10A; Power Supply Approvals Xp Power 82X2401
DC/DC CONVERTER, 150W, 15V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 150W, 15V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number QSB15024S15 1470-4138-ND 82X2401
Product Name QSB150 Series DC Power Supply DC DC Converters Dc/dc Converter, 150W, 15V, 10A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Features Base Plate Cooled
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
High Voltage Power Supplies - 802-OEM-2KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1126-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers