XP Power QSB200 Series DC Power Supply QSB20048S3V3

Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote
Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QSB20048S3V3 is a DC power supply from the QSB Series by XP Power, designed to deliver 200 Watts of output power. It operates within an input voltage range of 18-75 VDC and provides an output voltage of 3.3 V with a maximum output current of 40 A. The power supply features high efficiency, achieving up to 87% efficiency at full load. It includes protections for overvoltage, short circuit, and thermal shutdown, ensuring reliable operation under various conditions. The unit is capable of operating in a wide temperature range from -40 °C to +100 °C and is base plate cooled, which contributes to its high power density of 70.3 W/in². The QSB20048S3V3 also supports remote on/off functionality and remote sensing to compensate for voltage drops in long cable runs. With a three-year warranty and compliance with safety standards such as UL60950-1, this power supply is suitable for demanding applications requiring robust performance and reliability.

Datasheet Summary
Powered by GS/AI

The QSB20048S3V3 is a DC power supply from the QSB Series by XP Power, designed to deliver 200 Watts of output power. It operates within an input voltage range of 18-75 VDC and provides an output voltage of 3.3 V with a maximum output current of 40 A. The power supply features high efficiency, achieving up to 87% efficiency at full load. It includes protections for overvoltage, short circuit, and thermal shutdown, ensuring reliable operation under various conditions. The unit is capable of operating in a wide temperature range from -40 °C to +100 °C and is base plate cooled, which contributes to its high power density of 70.3 W/in². The QSB20048S3V3 also supports remote on/off functionality and remote sensing to compensate for voltage drops in long cable runs. With a three-year warranty and compliance with safety standards such as UL60950-1, this power supply is suitable for demanding applications requiring robust performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
QSB200 Series DC Power Supply - QSB20048S3V3 - XP Power
Sunnyvale, CA, USA
QSB200 Series DC Power Supply
QSB20048S3V3
QSB200 Series DC Power Supply QSB20048S3V3
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty

• 75-350 Watts
• Wide Input Range
• Industry Standard Packages
• -40 °C to +100 °C Operating Temperature
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4150-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4150-ND
DC DC Converters 1470-4150-ND
Isolated Module DC DC Converter 1 Output 3.3V 40A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 40A 18V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 200W, 3.3V, 40A; Power Supply Approvals Xp Power - 82X2415 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 200W, 3.3V, 40A; Power Supply Approvals Xp Power
82X2415
Dc/dc Converter, 200W, 3.3V, 40A; Power Supply Approvals Xp Power 82X2415
DC/DC CONVERTER, 200W, 3.3V, 40A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 200W, 3.3V, 40A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number QSB20048S3V3 1470-4150-ND 82X2415
Product Name QSB200 Series DC Power Supply DC DC Converters Dc/dc Converter, 200W, 3.3V, 40A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Features Base Plate Cooled
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data