XP Power QSB100 Series DC Power Supply QSB10048S15

Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QSB100 Series DC Power Supply - QSB10048S15 - XP Power
Sunnyvale, CA, USA
QSB100 Series DC Power Supply
QSB10048S15
QSB100 Series DC Power Supply QSB10048S15
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty

• 75-350 Watts
• Wide Input Range
• Industry Standard Packages
• -40 °C to +100 °C Operating Temperature
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4133-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4133-ND
DC DC Converters 1470-4133-ND
Isolated Module DC DC Converter 1 Output 15V 6.7A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 6.7A 18V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 100W, 15V, 6.7A; Power Supply Approvals Xp Power - 82X2397 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 100W, 15V, 6.7A; Power Supply Approvals Xp Power
82X2397
Dc/dc Converter, 100W, 15V, 6.7A; Power Supply Approvals Xp Power 82X2397
DC/DC CONVERTER, 100W, 15V, 6.7A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC/DC CONVERTER, 100W, 15V, 6.7A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number QSB10048S15 1470-4133-ND 82X2397
Product Name QSB100 Series DC Power Supply DC DC Converters Dc/dc Converter, 100W, 15V, 6.7A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Features Base Plate Cooled
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026001 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 60 amps
View Details