XP Power QSB200 Series DC Power Supply QSB20048S15

Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QSB200 Series DC Power Supply - QSB20048S15 - XP Power
Sunnyvale, CA, USA
QSB200 Series DC Power Supply
QSB20048S15
QSB200 Series DC Power Supply QSB20048S15
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty

• 75-350 Watts
• Wide Input Range
• Industry Standard Packages
• -40 °C to +100 °C Operating Temperature
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4153-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4153-ND
DC DC Converters 1470-4153-ND
Isolated Module DC DC Converter 1 Output 15V 13.3A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 13.3A 18V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 200W, 15V, 13.3A; Power Supply Approvals Xp Power - 82X2413 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 200W, 15V, 13.3A; Power Supply Approvals Xp Power
82X2413
Dc/dc Converter, 200W, 15V, 13.3A; Power Supply Approvals Xp Power 82X2413
DC/DC CONVERTER, 200W, 15V, 13.3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:13.3A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

DC/DC CONVERTER, 200W, 15V, 13.3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:13.3A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number QSB20048S15 1470-4153-ND 82X2413
Product Name QSB200 Series DC Power Supply DC DC Converters Dc/dc Converter, 200W, 15V, 13.3A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Features Base Plate Cooled
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data