3M 9772-50 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based adhesive solution and offers high adhesion and good grounding performance to many surface types. 100 mm x 10 m Roll.
3M 7100313616 Double Sided Tape
| Ellsworth Adhesives | RS Components, Ltd. | |
|---|---|---|
| Product Category | Adhesive Tapes | Adhesive Tapes |
| Product Number | 9772-50 100MM X 10M | 430018 |
| Product Name | 3M 9772-50 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll | Double Sided Tapes |
| Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape | Foil Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |