3M 5113DFT-50 Electrically Conductive Tape is an XYZ-axis double-sided fabric tape (DFT) consisting of a conductive matrix carrier and 3M's innovative new conductive polyolefin pressure sensitive adhesive. The tape provides premium performance, including high adhesion, low electrical resistance, long shelf life, improved temperature resistance and excellent grounding, and shielding performance. 25 mm x 10 m Roll.
3M 7100313600 Double Sided Tape
| Ellsworth Adhesives | RS Components, Ltd. | |
|---|---|---|
| Product Category | Adhesive Tapes | Adhesive Tapes |
| Product Number | 5113DFT-50 25MM X 10M | 430015 |
| Product Name | 3M 5113DFT-50 Electrically Conductive Double-Sided Tape 25 mm x 10 m Roll | Double Sided Tapes |
| Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |