3M 7100313617 Double Sided Tape
3M 9772-50 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based adhesive solution and offers high adhesion and good grounding performance to many surface types. 25 mm x 10 m Roll.
| RS Components, Ltd. | Ellsworth Adhesives | |
|---|---|---|
| Product Category | Adhesive Tapes | Adhesive Tapes |
| Product Number | 430019 | 9772-50 25MM X 10M |
| Product Name | Double Sided Tapes | 3M 9772-50 Electrically Conductive Double-Sided Tape 25 mm x 10 m Roll |
| Type | Foil Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |