DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| 100 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 140 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 280 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 280 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 64 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 64 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 90 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 90 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| BRD/BRD CONN RCPT 60POS .6MM SMD | |
| BTB 100P P=0.8MM PLUG H=5.7MM 15 | |
| BTB 100P P=0.8MM RECEPTACLE H=7. | |
| BTB 120P P=0.8MM PLUG H=4.7MM 15 | |
| BTB 120P P=0.8MM PLUG H=4.7MM 30 | |
| BTB 120P P=0.8MM PLUG H=6.7MM 15 | |
| BTB 120P P=0.8MM PLUG H=6.7MM 30 | |
| BTB 120P P=0.8MM PLUG H=7.7MM 15 | |
| BTB 120P P=0.8MM RECEPTACLE H=11 | |
| BTB 120P P=0.8MM RECEPTACLE H=5. | |
| BTB 120P P=0.8MM RECEPTACLE H=7. | |
| BTB 40P P=0.8MM PLUG H=4.7MM 15U | |
| BTB 40P P=0.8MM PLUG H=4.7MM 30U | |
| BTB 40P P=0.8MM PLUG H=5.7MM 15U | |
| BTB 40P P=0.8MM PLUG H=5.7MM 30U | |
| BTB 40P P=0.8MM PLUG H=6.7MM 15U | |
| BTB 40P P=0.8MM PLUG H=6.7MM 30U | |
| BTB 40P P=0.8MM PLUG H=7.7MM 15U | |
| BTB 40P P=0.8MM PLUG H=7.7MM 30U | |
| BTB 40P P=0.8MM RECEPTACLE H=11. | |
| BTB 40P P=0.8MM RECEPTACLE H=3.7 | |
| BTB 40P P=0.8MM RECEPTACLE H=5.7 | |
| BTB 40P P=0.8MM RECEPTACLE H=7.7 | |
| BTB 60P P=0.8MM PLUG H=4.7MM 15U | |
| BTB 60P P=0.8MM PLUG H=4.7MM 30U | |
| BTB 60P P=0.8MM PLUG H=5.7MM 15U | |
| BTB 60P P=0.8MM PLUG H=5.7MM 30U | |
| BTB 60P P=0.8MM PLUG H=7.7MM 15U | |
| BTB 60P P=0.8MM RECEPTACLE H=11. | |
| BTB 60P P=0.8MM RECEPTACLE H=15. | |
| BTB 60P P=0.8MM RECEPTACLE H=3.7 | |
| BTB 60P P=0.8MM RECEPTACLE H=7.7 | |
| BTB 64P P=0.8MM PLUG H=4.7MM 15U | |
| BTB 64P P=0.8MM PLUG H=7.7MM 15U | |
| BTB 64P P=0.8MM RECEPTACLE H=11. | |
| BTB 64P P=0.8MM RECEPTACLE H=3.7 | |
| BTB 64P P=0.8MM RECEPTACLE H=7.7 | |
| BTB 80P P=0.6MM PLUG H=3.25MM 30 | |
| BTB 80P P=0.6MM PLUG H=3.25MM 8U | |
| BTB 80P P=0.6MM RECEPTACLE H=5.2 | |
| BTB 80P P=0.6MM RECEPTACLE H=7.2 | |
| BTB 80P P=0.8MM PLUG H=4.7MM 15U | |
| BTB 80P P=0.8MM PLUG H=5.7MM 15U | |
| BTB 80P P=0.8MM PLUG H=5.7MM 30U | |
| BTB 80P P=0.8MM PLUG H=7.7MM 15U | |
| BTB 80P P=0.8MM RECEPTACLE H=11. | |
| BTB 80P P=0.8MM RECEPTACLE H=15. | |
| BTB 80P P=0.8MM RECEPTACLE H=3.7 | |
| BTB 80P P=0.8MM RECEPTACLE H=7.7 | |
| BTB SOCKET 60P P=0.5MM STR SMT 1 | |
| BTB SOCKET 60P P=0.5MM STR SMT 3 | |
| BTB SOCKET 60P P=0.5MM STR SMT G | |
| CONN HDR 100POS SMD GOLD | |
| CONN HDR 120POS SMD GOLD | |
| CONN HDR 140POS SMD GOLD | |
| CONN HDR 60POS SMD GOLD | |
| CONN HDR 80POS SMD GOLD | |
| CONN RCPT 100POS SMD GOLD | |
| CONN RCPT 120POS SMD GOLD | |
| CONN RCPT 140POS SMD GOLD | |
| CONN RCPT 60POS SMD GOLD | |
| CONN RCPT 80POS SMD GOLD | |
| G830MA00803214HR-BTB , 80P P-0.6M | |
| PIN HEADER 2.54MM PITCH STR DIP, | |
| Position Connector |
| << Prev | Next >> |