0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85Ω Connector, Pitch 0.8mm, Height 5.7 mm, 40 Positions, Dual Row, BTB Vertical Plug SMT, 15μin Gold Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of 0.80mm Board-to-Board connectors, part number G832MB110403122HR.
BTB 40P P=0.8MM PLUG H=5.7MM 15U
BTB 40P P=0.8MM PLUG H=5.7MM 15u inch GO
BTB 40P P=0.8MM PLUG H=5.7MM 15u inch GOLD BLACK / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G832MB110403122HR | 664-G832MB110403122HRTR-ND | G832MB110403122HR | 89AH6585 |
| Product Name | 0.8 mm pitch Board to Board connector | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Btb 40P P=0.8Mm Plug H=5.7Mm 15U Inch Gold Black / Tap/rl Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Plug, Outer Shroud Contacts | Board to Board Connector | |
| Gender | Male / Plug | |||
| Category | Board to Board Connector |