DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| 0.50 MM EDGE RATE RUGGED HIGH SP | |
| 0.50 MM EDGE RATE RUGGED HIGH-S | |
| 0.80 MM EDGE RATE RUGGED HIGH SP | |
| 0.80 MM EDGE RATE RUGGED HIGH-SP | |
| 10 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 10 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 10 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 10 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Socket, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 100 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 100 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 120 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 120 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 120 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 140 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 140 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 140 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 140 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 140 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 150 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 150 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 150 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 150 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 150 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 20 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold | |
| 20 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 20 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 20 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 20 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 20 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 200 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 22 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 26 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 26 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 26 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 40 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 50 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 50 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 60 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Socket, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 60 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 60 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 70 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Socket, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 80 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 80 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 98 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 98 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| CONN HDR 0.635MM 100POS SMD | |
| CONN HDR 0.635MM 120POS SMD | |
| CONN HDR 0.635MM 20POS SMD | |
| CONN HDR 0.635MM 40POS SMD | |
| CONN HDR 0.635MM 60POS SMD | |
| CONN HDR 0.635MM 80POS SMD | |
| CONN HDR 120POS SMD GOLD | |
| CONN HDR 20POS R/A SMD GOLD | |
| CONN HDR 20POS SMD GOLD | |
| CONN HDR 80POS SMD GOLD | |
| CONN SKT 0.635MM 100POS SMD | |
| CONN SKT 0.635MM 120POS SMD | |
| CONN SKT 0.635MM 20POS SMD | |
| CONN SKT 0.635MM 40POS SMD | |
| CONN SKT 0.635MM 60POS SMD | |
| CONN SKT 0.635MM 80POS SMD | |
| CONN SOCKET 100POS R/A SMD GOLD | |
| CONN SOCKET 120POS R/A SMD GOLD | |
| CONN SOCKET 140POS R/A SMD GOLD | |
| CONN SOCKET 140POS SMD GOLD | |
| CONN SOCKET 150POS R/A SMD GOLD | |
| CONN SOCKET 150POS SMD GOLD | |
| CONN SOCKET 20POS SMD GOLD | |
| CONN SOCKET 26POS R/A SMD GOLD | |
| CONN SOCKET 40POS EDGE MNT GOLD | |
| CONN SOCKET 40POS R/A SMD GOLD | |
| CONN SOCKET 40POS SMD GOLD | |
| CONN SOCKET 50POS EDGE MNT GOLD | |
| CONN SOCKET 50POS SMD GOLD | |
| CONN SOCKET 60POS R/A SMD GOLD | |
| CONN SOCKET 80POS R/A SMD GOLD | |
| CONN SOCKET 80POS SMD GOLD |
| << Prev | Next >> |