0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85Ω Connector, Pitch 0.8mm, Height 7.7 mm, 120 Positions, Dual Row, BTB Vertical Receptacle SMT, 8μin Gold White., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of 0.80mm Board-to-Board connectors, part number G832MB031205322HR.
120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
BTB 120P P=0.8MM RECEPTACLE H=7.7MM 8u i
Connector
BTB 120P P=0.8MM RECEPTACLE H=7.7MM 8u inch GOLD WHITE / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G832MB031205322HR | 664-G832MB031205322HRTR-ND | G832MB031205322HR | G832MB031205322HR | 89AH6563 |
| Product Name | 0.8 mm pitch Board to Board connector | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Btb 120P P=0.8Mm Receptacle H=7.7Mm 8U Inch Gold White / Tap/rl Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; PC Card Connector | Receptacle, Center Strip Contacts | Board to Board Connector |