0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85Ω Connector, Pitch 0.8mm, Height 5.7 mm, 100ΩPositions, Dual Row, BTB Vertical Plug SMT, 30μin Gold Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of 0.80mm Board-to-Board connectors, part number G832MB111003222HR.
BTB 100P P=0.8MM PLUG H=5.7MM 30u inch G
Connector
100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
BTB 100P P=0.8MM PLUG H=5.7MM 30u inch GOLD BLACK
CONN PLUG 100POS SMD GOLD
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G832MB111003222HR | G832MB111003222HR | G832MB111003222HR | G832MB111003222HRCT-ND | 40AJ7151 | G832MB111003222HR |
| Product Name | 0.8 mm pitch Board to Board connector | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Btb 100P P=0.8Mm Plug H=5.7Mm 30U Inch Gold Black Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | |
| Connector Type | Board to Board Connector; PC Card Connector | Board to Board Connector | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Gender | Male / Plug | |||||
| Category | Board to Board Connector |