0.8mm Board to Board, Pitch 0.8mm, Height 6.7 mm, 20 Positions, Dual Row, BTB Vertical Plug SMT, G/F Black, Amphenol is one of the leading manufacturers of Roard to board connectors Contact us today for more details of 0.8mm Board to Board , part number G832MB110204024HR
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
BTB 20P P=0.8MM PLUG H=6.7MM GOLD FLASH BLACK /
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G832MB110204024HR | 664-G832MB110204024HRTR-ND | 26AK7641 |
| Product Name | 0.8mm Board to Board | Arrays, Edge Type, Mezzanine (Board to Board) | Btb 20P P=0.8Mm Plug H=6.7Mm Gold Flash Black / Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Plug, Outer Shroud Contacts | |
| Gender | Male / Plug | ||
| Category | Board to Board Connector |