0.6 mm pitch Board to Board connector, 0.6 mm pitch Board to Board connector - 80 Positions, 0.6mm Pitch, Dual Row, BTB Vertical Plug SMT, 8μin Gold, 3.25mm Height, Amphenol is one of the leading manufacturers of 0.60mm Mezzanine Connector. Contact us today for more details of 0.60mm pitch Board to Board connector, part number G830MA10801314HR.
BTB 80P P=0.6MM PLUG H=3.25MM 8U
BTB 80P P=0.6MM PLUG H=3.25MM 8u inch GO
BTB 80P P=0.6MM PLUG H=3.25MM 8u inch GOLD / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G830MA10801314HR | 664-G830MA10801314HRTR-ND | G830MA10801314HR | 89AH6397 |
| Product Name | 0.6 mm pitch Board to Board connector | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Btb 80P P=0.6Mm Plug H=3.25Mm 8U Inch Gold / Tap/rl Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Plug, Outer Shroud Contacts | Board to Board Connector | |
| Gender | Male / Plug | |||
| Category | Board to Board Connector |