0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85Ω Connector, Pitch 0.8mm, Height 7.7 mm, 80 Positions, Dual Row, BTB Vertical Receptacle SMT, 30μin Gold Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of 0.80mm Board-to-Board connectors, part number G832MB010805222HR.
80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
BTB 80P P=0.8MM RECEPTACLE H=7.7MM 30u i
Connector
BTB 80P P=0.8MM RECEPTACLE H=7.7MM 30u inch GOLD BLACK
CONN RCPT 80POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G832MB010805222HR | G832MB010805222HRTR-ND | G832MB010805222HR | G832MB010805222HR | 40AJ7140 | G832MB010805222HR |
| Product Name | 0.8 mm pitch Board to Board connector | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Btb 80P P=0.8Mm Receptacle H=7.7Mm 30U Inch Gold Black Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | |
| Connector Type | Board to Board Connector; PC Card Connector | Receptacle, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty |