0.8mm board to board, Pitch 0.8mm, Height 5.7 mm, 20 Positions, Dual Row, BTB Vertical Plug Surfacemount, G/F Black, Amphenol is one of the leading manufacturers of 0.8mm board to board ontact us today for more details of 0.8mm board to board , part number G832MB110203024HR
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
BTB 20P P=0.8MM PLUG H=5.7MM GOLD FLASH BLACK /
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G832MB110203024HR | 664-G832MB110203024HRTR-ND | 26AK7639 |
| Product Name | 0.8mm board to board | Arrays, Edge Type, Mezzanine (Board to Board) | Btb 20P P=0.8Mm Plug H=5.7Mm Gold Flash Black / Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Plug, Outer Shroud Contacts | |
| Gender | Male / Plug | ||
| Category | Board to Board Connector |