DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| """0.80 MM EDGE RATE RUGGED HIGH S" | |
| "2 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "2 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "3 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "3 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "4 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "4 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "8 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| 0.80 MM EDGE RATE RUGGED HIGH SP | |
| 1 Position Header Spacer Connector Gold Through Hole | |
| 1 Position Header Spacer Connector Tin Through Hole | |
| 100 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 100 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 120 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 120 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 120 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 140 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 140 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 140 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 150 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 150 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 150 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 2 Position Header Spacer Connector Tin Through Hole | |
| 20 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 200 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 22 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 22 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 26 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold | |
| 26 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 26 Position Connector Differential Pair Array, Male Surface Mount, Right Angle Gold | |
| 26 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 26 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 26 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 40 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 40 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 50 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold | |
| 50 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 50 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 50 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 60 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 60 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 70 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold | |
| 80 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 80 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 98 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold | |
| 98 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 98 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 98 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| CONN DIFF ARRAY PLG 50P SMD GOLD | |
| CONN DIFF ARRAY PLUG 26P R/A SMD | |
| CONN HDR 100POS EDGE MNT GOLD | |
| CONN HDR 100POS R/A SMD GOLD | |
| CONN HDR 120POS SMD GOLD | |
| CONN HDR 140POS SMD GOLD | |
| CONN HDR 150POS SMD GOLD | |
| CONN HDR 20POS SMD GOLD | |
| CONN HDR 26POS SMD GOLD | |
| CONN HDR 40POS R/A SMD GOLD | |
| CONN HDR 40POS SMD GOLD | |
| CONN HDR 50POS EDGE MNT GOLD | |
| CONN HDR 50POS SMD GOLD | |
| CONN HDR 70POS SMD GOLD | |
| CONN HDR 80POS SMD GOLD | |
| FLEXIBLE BOARD STACKING HEADER W |
| << Prev | Next >> |