0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85Ω Connector, Pitch 0.8mm, Height 5.7 mm, 60 Positions, Dual Row, BTB Vertical Plug SMT, 30μin Gold White., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of 0.80mm Board-to-Board connectors, part number G832MB130603222HR.
BTB 60P P=0.8MM PLUG H=5.7MM 30u inch GO
BTB 60P P=0.8MM PLUG H=5.7MM 30U
BTB 60P P=0.8MM PLUG H=5.7MM 30u inch GOLD WHITE / Tap/Rl
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G832MB130603222HR | G832MB130603222HR | 664-G832MB130603222HRTR-ND | 89AH6671 |
| Product Name | 0.8 mm pitch Board to Board connector | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Btb 60P P=0.8Mm Plug H=5.7Mm 30U Inch Gold White / Tap/rl Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Board to Board Connector | Plug, Outer Shroud Contacts | |
| Gender | Male / Plug | |||
| Category | Board to Board Connector |