Red Lion Controls, Inc. 508FX2-A Process Control Ethernet Switch, ST 2km 508FX2-A-ST

Description
8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Enclosure Advanced Management Firmware: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
Request a Quote Datasheet
Description
8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Enclosure Advanced Management Firmware: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
508FX2-A Process Control Ethernet Switch, ST 2km - 508FX2-A-ST - Red Lion Controls, Inc.
York, PA, United States
508FX2-A Process Control Ethernet Switch, ST 2km
508FX2-A-ST
508FX2-A Process Control Ethernet Switch, ST 2km 508FX2-A-ST
8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Enclosure Advanced Management Firmware: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
  • 8 Port Industrial Ethernet Switch
    • Six 10/100 BaseTX RJ-45 Ports
    • One 100BaseFX Multimode Fiber Port with ST Connectors

  • IEEE 802.3 Compliance
  • -40° to 85° C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Throughput
  • Redundant Power Inputs (10-30 VDC)
  • Bi-Color LED's For Link, Speed, Activity & Duplex Status
  • Rugged Industrial Enclosure
  • Advanced Management Firmware:
    • IGMP Auto Configuration
    • VLAN
    • QoS
    • Trunking or Link aggregation
    • Port Mirroring
    • N-View™ Remote Monitoring Technology

Supplier's Site Datasheet
Switches, Hubs - 508FX2-A-ST-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
508FX2-A-ST-ND
Switches, Hubs 508FX2-A-ST-ND
Network Switch - Advanced 8 Ports

Network Switch - Advanced 8 Ports

Buy Now Datasheet
Ethernet Sw, Rj45/st, Din Rail; No. Of Ports Red Lion Controls - 87X7069 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45/st, Din Rail; No. Of Ports Red Lion Controls
87X7069
Ethernet Sw, Rj45/st, Din Rail; No. Of Ports Red Lion Controls 87X7069
ETHERNET SW, RJ45/ST, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, ST x 2; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET SW, RJ45/ST, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, ST x 2; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 508FX2-A-ST 508FX2-A-ST-ND 87X7069
Product Name 508FX2-A Process Control Ethernet Switch, ST 2km Switches, Hubs Ethernet Sw, Rj45/st, Din Rail; No. Of Ports Red Lion Controls
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2308GP-4XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 8 #
View Details
SmartFlex, AUS/NZ, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Plastic, Without Accessories - BB-SR30810310 - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details