Overview
The modular design of the DA70A allows for up to three communications sleds to be added as requirements change or new communication standards emerge. With advanced networking capabilities including routing, a stateful firewall, IPSec, VRRP, and OpenVPN support, adding secure communications is easy.
Specifications
Two 10/100Base-T(X) Ethernet ports
One (1) isolated RS-232 serial port
Two (2) isolated RS-485 serial ports
One (1) USB Host port
Onboard memory: 1 GB flash
Expansion memory: Up to 256 GB, micro SD
12-24 VDC +/- 15%
-40 to 75 C Operating Temperature
UL Class 1, Div 2 Certification
ATEX / IECEx Certification
Additional Features
• IP Fallback, IP Transparency, NAT, and routing capabilities
• VPN Client/Server capabilities with certificate generation
• Intuitive diagnostic light ring for at-a-glance system status indication
• Support for any combination of communication sleds
• Future-proof modular design accommodates field-installable sleds
• 802.11 b/g/n Wi-Fi Client (with Wi-Fi Communications Sled )
• Dual SIM 4G LTE Modem with Active GPS (with Cellular Communications Sled )
Click here to design your ideal FlexEdge Intelligent Edge Automation solution!
| Red Lion Controls, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | DA70A0GNNNNNN010 |
| Product Name | FlexEdge® DA70A 3-SLED MODULAR NETWORKING GATEWAY - 1 RS-232, 2 RS-485 |
| Network Equipment | Gateway |