Red Lion Controls, Inc. 114FXE6-SC-40 Ethernet Switch 114FXE6-SC-40

Description
Unmanaged Plug and Play Operation 14 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Six 100BaseFX Port, SC Style Connector RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports) Full Wire Speed Communication Store-and-forward Technology Compact, Space Saving Package Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 80°C Operating Temperature >2M Hours MTBF ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 14 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Six 100BaseFX Port, SC Style Connector RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports) Full Wire Speed Communication Store-and-forward Technology Compact, Space Saving Package Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 80°C Operating Temperature >2M Hours MTBF ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
114FXE6-SC-40 Ethernet Switch - 114FXE6-SC-40 - Red Lion Controls, Inc.
York, PA, United States
114FXE6-SC-40 Ethernet Switch
114FXE6-SC-40
114FXE6-SC-40 Ethernet Switch 114FXE6-SC-40
Unmanaged Plug and Play Operation 14 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Six 100BaseFX Port, SC Style Connector RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports) Full Wire Speed Communication Store-and-forward Technology Compact, Space Saving Package Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 80°C Operating Temperature >2M Hours MTBF ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 14 Port Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports
    • Six 100BaseFX Port, SC Style Connector

  • RJ-45 Ports Support Full/Half Duplex Operation
  • Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports)
  • Full Wire Speed Communication
  • Store-and-forward Technology
  • Compact, Space Saving Package
  • Full IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40°C to 80°C Operating Temperature
    • >2M Hours MTBF

  • ESD and Surge Protection on all Built-in Ports
  • Surge Protection Diodes on Power Inputs
  • Redundant Power Inputs (10-49 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - 114FXE6-SC-40-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
114FXE6-SC-40-ND
Switches, Hubs 114FXE6-SC-40-ND
Network Switch - Unmanaged 14 Ports

Network Switch - Unmanaged 14 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 114FXE6-SC-40 114FXE6-SC-40-ND
Product Name 114FXE6-SC-40 Ethernet Switch Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Managed Switch - LN-2308G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details