Red Lion Controls, Inc. 526FX2Unmanaged Industrial Ethernet Switch, SC 40km 526FXE2-SC-40

Description
Unmanaged Plug and Play Operation 26 Port Rackmount Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Backplane Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Rackmount Enclosure
Datasheet
Description
Unmanaged Plug and Play Operation 26 Port Rackmount Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Backplane Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Rackmount Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
526FX2Unmanaged Industrial Ethernet Switch, SC 40km - 526FXE2-SC-40 - Red Lion Controls, Inc.
York, PA, United States
526FX2Unmanaged Industrial Ethernet Switch, SC 40km
526FXE2-SC-40
526FX2Unmanaged Industrial Ethernet Switch, SC 40km 526FXE2-SC-40
Unmanaged Plug and Play Operation 26 Port Rackmount Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Backplane Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Rackmount Enclosure
  • Unmanaged Plug and Play Operation
  • 26 Port Rackmount Industrial Ethernet Switch
    • Twenty-Four 10/100 BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors

  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85° C Operating Temperature

  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Backplane
  • Redundant Power Inputs (10-30 VDC)
  • Bi-Color LED's For Link, Speed, Activity & Duplex Status
  • Rugged Industrial Rackmount Enclosure
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number 526FXE2-SC-40
Product Name 526FX2Unmanaged Industrial Ethernet Switch, SC 40km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 1890537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details