Red Lion Controls, Inc. Data Station W/ Protocol Conv, Din Rail; No. Of Ports Red Lion Controls DSPZR000

Description
DATA STATION W/ PROTOCOL CONV, DIN RAIL; No. of Ports:4Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ12 x 2, RJ45 x 2; Input Voltage Type:VDC RoHS Compliant: Yes
Datasheet
Description
DATA STATION W/ PROTOCOL CONV, DIN RAIL; No. of Ports:4Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ12 x 2, RJ45 x 2; Input Voltage Type:VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Station W/ Protocol Conv, Din Rail; No. Of Ports Red Lion Controls - 87X5087 - Newark, An Avnet Company
Chicago, IL, United States
Data Station W/ Protocol Conv, Din Rail; No. Of Ports Red Lion Controls
87X5087
Data Station W/ Protocol Conv, Din Rail; No. Of Ports Red Lion Controls 87X5087
DATA STATION W/ PROTOCOL CONV, DIN RAIL; No. of Ports:4Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ12 x 2, RJ45 x 2; Input Voltage Type:VDC RoHS Compliant: Yes

DATA STATION W/ PROTOCOL CONV, DIN RAIL; No. of Ports:4Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ12 x 2, RJ45 x 2; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 87X5087
Product Name Data Station W/ Protocol Conv, Din Rail; No. Of Ports Red Lion Controls
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 8000 10 Port Managed Switch - 1783-MS10T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-BB-ESW108-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details