Red Lion Controls, Inc. 710FX2 Managed Industrial Ethernet Switch, ST 80km 710FXE2-ST-80

Description
10 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (10-49 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Datasheet
Description
10 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (10-49 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
710FX2 Managed Industrial Ethernet Switch, ST 80km - 710FXE2-ST-80 - Red Lion Controls, Inc.
York, PA, United States
710FX2 Managed Industrial Ethernet Switch, ST 80km
710FXE2-ST-80
710FX2 Managed Industrial Ethernet Switch, ST 80km 710FXE2-ST-80
10 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (10-49 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
  • 10 Port Managed Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors

  • -40°C to 70°C Operating Temperature
  • ESD and Surge Protection on all Built-in Ports
  • Auto Sensing 10/100BaseTX, Duplex, and MDIX
  • Store-and-forward Technology
  • Redundant Power Inputs (10-49 VDC)
  • 8000 MAC Addresses
  • Configurable Alarm Contact
  • Configurable Bi-Color Fault Status LED
  • Rugged Industrial DIN-Rail Enclosure
  • Fully Managed Features:
    • SNMP v1, v2, v3 and Web Browser Management
    • N-Ring™ Technology with ~30ms Healing
    • N-Link™ Redundant Ring Technology
    • N-View™ Monitoring Technology
    • EtherNet/IP™ CIP Messaging
    • Web configuration
    • IGMP Auto Configuration
    • 802.1Q tag VLAN and Port VLAN
    • 802.1p QoS and Port QoS
    • Port Trunking
    • Port Mirroring
    • 802.1d, 802.1w, 802.1D RSTP
    • DHCP Server with Option 82 Relay, Option 61, and IP Fallback
    • Local Port IP Addressing
    • 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
    • Port Security - MAC Address Based Filtering

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number 710FXE2-ST-80
Product Name 710FX2 Managed Industrial Ethernet Switch, ST 80km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Networking Router - 10830396 - Radwell International
Specs
Network Equipment Router
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Hardware, fiber optic, Hirschmann SFP+ t - UL-0093--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Stratix 5700 6 port managed switch - 1783-BMS4S2SGA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details