Red Lion Controls, Inc. 106FX2 Unmanaged Industrial Ethernet Switch, SC 40km 106FXE2-SC-40

Description
Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
106FX2 Unmanaged Industrial Ethernet Switch, SC 40km - 106FXE2-SC-40 - Red Lion Controls, Inc.
York, PA, United States
106FX2 Unmanaged Industrial Ethernet Switch, SC 40km
106FXE2-SC-40
106FX2 Unmanaged Industrial Ethernet Switch, SC 40km 106FXE2-SC-40
Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 6 Port Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors

  • Compact Size, Small Footprint
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 70°C Operating Temperature
    • >2M Hours MTBF

  • RJ-45 Ports Support Full/Half Duplex Operation
  • Auto Sensing Speed and Flow Control
  • Up to 1.2 Gb/s Maximum Throughput
  • Store-and-forward Technology
  • LED Link/Activity Status Indication
  • Redundant Power Inputs (10-30 VDC)
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - 106FXE2-SC-40-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
106FXE2-SC-40-ND
Switches, Hubs 106FXE2-SC-40-ND
Network Switch - Unmanaged 6 Ports

Network Switch - Unmanaged 6 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 106FXE2-SC-40 106FXE2-SC-40-ND
Product Name 106FX2 Unmanaged Industrial Ethernet Switch, SC 40km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input - BB-ESW105-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details