Red Lion Controls, Inc. 106FX2 MDR Unmanaged Ethernet Switch, SC 2km 106FX2-SC-MDR

Description
Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
106FX2 MDR Unmanaged Ethernet Switch, SC 2km - 106FX2-SC-MDR - Red Lion Controls, Inc.
York, PA, United States
106FX2 MDR Unmanaged Ethernet Switch, SC 2km
106FX2-SC-MDR
106FX2 MDR Unmanaged Ethernet Switch, SC 2km 106FX2-SC-MDR
Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
  • Unmanaged Plug and Play Operation
  • 6 Port Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Multimode Fiber Ports with SC Connectors

  • Compact Size, Small Footprint
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications

    • -40° to 70°C Operating Temperature
    • >2M Hours MTBF

  • RJ-45 Ports Support Full/Half Duplex Operation
  • Auto Sensing Speed and Flow Control
  • Up to 1.2 Gb/s Maximum Throughput
  • Store-and-forward Technology
  • LED Link/Activity Status Indication
  • Redundant Power Inputs (10-30 VDC)
  • Hardened Metal DIN-Rail Enclosure
  • Metal DIN-Rail Clip Included
Supplier's Site Datasheet
Switches, Hubs - 106FX2-SC-MDR-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
106FX2-SC-MDR-ND
Switches, Hubs 106FX2-SC-MDR-ND
Network Switch - Unmanaged 6 Ports

Network Switch - Unmanaged 6 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 106FX2-SC-MDR 106FX2-SC-MDR-ND
Product Name 106FX2 MDR Unmanaged Ethernet Switch, SC 2km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data