Red Lion Controls, Inc. 306FX2 Unmanaged industrial Ethernet Switch, ST 2km 306FX2-ST

Description
6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet
Description
6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
306FX2 Unmanaged industrial Ethernet Switch, ST 2km - 306FX2-ST - Red Lion Controls, Inc.
York, PA, United States
306FX2 Unmanaged industrial Ethernet Switch, ST 2km
306FX2-ST
306FX2 Unmanaged industrial Ethernet Switch, ST 2km 306FX2-ST
6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
  • 6 Port Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Multimode Fiber Ports with ST Connectors

  • IEEE 802.3 Compliance
  • -40°C to 70°C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Redundant Power Inputs (10-30VDC)
  • Rugged Industrial DIN-Rail Enclosure
Supplier's Site Datasheet
Network Hubs - 212532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Hubs
212532
Network Hubs 212532
N-Tron 306FX2-ST Ethernet Switch

N-Tron 306FX2-ST Ethernet Switch

Supplier's Site
Switches, Hubs - 306FX2-ST-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
306FX2-ST-ND
Switches, Hubs 306FX2-ST-ND
Network Switch - Unmanaged 6 Ports

Network Switch - Unmanaged 6 Ports

Buy Now Datasheet
Ethernet Sw, Rj45/st, Din Rail; No. Of Ports Red Lion Controls - 87X6946 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45/st, Din Rail; No. Of Ports Red Lion Controls
87X6946
Ethernet Sw, Rj45/st, Din Rail; No. Of Ports Red Lion Controls 87X6946
ETHERNET SW, RJ45/ST, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4, ST x 2; Network Speeds:10Mbps, 100MbpsRoHS Compliant: Yes

ETHERNET SW, RJ45/ST, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4, ST x 2; Network Speeds:10Mbps, 100MbpsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number 306FX2-ST 212532 306FX2-ST-ND 87X6946
Product Name 306FX2 Unmanaged industrial Ethernet Switch, ST 2km Network Hubs Switches, Hubs Ethernet Sw, Rj45/st, Din Rail; No. Of Ports Red Lion Controls
Network Equipment Switch Hub Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-2526PI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 6 #
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
OPC UA Server & MQTT Publisher Gateway for Modbus TCP Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 300156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 10 Gbps
View Details