Red Lion Controls, Inc. 108TX Unmanaged Industrial Ethernet Switch 108TX

Description
Unmanaged Plug and Play Operation 8 Port 10/100BaseTX Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD Protection Diodes on RJ-45 Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant 10-30 VDC Power Inputs LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 8 Port 10/100BaseTX Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD Protection Diodes on RJ-45 Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant 10-30 VDC Power Inputs LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
108TX Unmanaged Industrial Ethernet Switch - 108TX - Red Lion Controls, Inc.
York, PA, United States
108TX Unmanaged Industrial Ethernet Switch
108TX
108TX Unmanaged Industrial Ethernet Switch 108TX
Unmanaged Plug and Play Operation 8 Port 10/100BaseTX Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD Protection Diodes on RJ-45 Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant 10-30 VDC Power Inputs LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 8 Port 10/100BaseTX Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications

    • -40° to 70°C Operating Temperature
    • >2M Hours MTBF

  • Supports Full/Half Duplex Operation
  • Up to 1.6 Gb/s Maximum Throughput
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Full Wire Speed Communications
  • ESD Protection Diodes on RJ-45 Ports
  • Surge Protection Diodes on Power Inputs
  • Store-and-forward Technology
  • Redundant 10-30 VDC Power Inputs
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Network Switches - 2212076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
2212076
Network Switches 2212076
N-Tron 108TX Ethernet Switch

N-Tron 108TX Ethernet Switch

Supplier's Site
Switches, Hubs - RLC203-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC203-ND
Switches, Hubs RLC203-ND
Network Switch - Unmanaged 8 Ports

Network Switch - Unmanaged 8 Ports

Buy Now Datasheet
Ethernet Switch, 24Vdc, 250Ma, Din Rail; No. Of Ports Red Lion Controls - 72W1546 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 24Vdc, 250Ma, Din Rail; No. Of Ports Red Lion Controls
72W1546
Ethernet Switch, 24Vdc, 250Ma, Din Rail; No. Of Ports Red Lion Controls 72W1546
ETHERNET SWITCH, 24VDC, 250mA, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SWITCH, 24VDC, 250mA, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number 108TX 2212076 RLC203-ND 72W1546
Product Name 108TX Unmanaged Industrial Ethernet Switch Network Switches Switches, Hubs Ethernet Switch, 24Vdc, 250Ma, Din Rail; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer ProtoNode Gateway (RS-485) - FPC-N54 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details